TelephoneStuff.com Erico Flange Mount Conduit Clip 6M24

Description
Conduit clip bottom mounted for 3/8" thru 2" EMT, rigid and aluminum conduit. Features: - Requires only hammer and pliers to install - Will pivot thru 360o degrees - Load 75 lbs. - Available 50 or 100 per box
Description
Conduit clip bottom mounted for 3/8" thru 2" EMT, rigid and aluminum conduit. Features: - Requires only hammer and pliers to install - Will pivot thru 360o degrees - Load 75 lbs. - Available 50 or 100 per box

Suppliers

Company
Product
Description
Supplier Links
Erico Flange Mount Conduit Clip - 6M24 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Flange Mount Conduit Clip
6M24
Erico Flange Mount Conduit Clip 6M24
Conduit clip bottom mounted for 3/8" thru 2" EMT, rigid and aluminum conduit. Features: - Requires only hammer and pliers to install - Will pivot thru 360o degrees - Load 75 lbs. - Available 50 or 100 per box

Conduit clip bottom mounted for 3/8" thru 2" EMT, rigid and aluminum conduit.
Features:
- Requires only hammer and pliers to install
- Will pivot thru 360o degrees
- Load 75 lbs.
- Available 50 or 100 per box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 6M24
Product Name Erico Flange Mount Conduit Clip
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5035-ND - DigiKey
Specs
Material Steel
View Details
Cable Clips & Clamps - 233657 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers