TelephoneStuff.com Erico Clip for Romex or Non-Metallic Cable to Beam RMX24

Description
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable or 14-2 and 12-2 with ground wire - Available in three Flange Sizes: - 1/8"-1/4" Thick Flange - 5/16"-1/2" Thick Flange - 9/16"-3/4" Thick Flange - Note: Not for use in Canada on NMC wire or power application - Package of 100
Description
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable or 14-2 and 12-2 with ground wire - Available in three Flange Sizes: - 1/8"-1/4" Thick Flange - 5/16"-1/2" Thick Flange - 9/16"-3/4" Thick Flange - Note: Not for use in Canada on NMC wire or power application - Package of 100

Suppliers

Company
Product
Description
Supplier Links
Erico Clip for Romex or Non-Metallic Cable to Beam - RMX24 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Clip for Romex or Non-Metallic Cable to Beam
RMX24
Erico Clip for Romex or Non-Metallic Cable to Beam RMX24
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable or 14-2 and 12-2 with ground wire - Available in three Flange Sizes: - 1/8"-1/4" Thick Flange - 5/16"-1/2" Thick Flange - 9/16"-3/4" Thick Flange - Note: Not for use in Canada on NMC wire or power application - Package of 100

When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee.
Features:
- Supports non-metallic cable or 14-2 and 12-2 with ground wire
- Available in three Flange Sizes:
- 1/8"-1/4" Thick Flange
- 5/16"-1/2" Thick Flange
- 9/16"-3/4" Thick Flange
- Note: Not for use in Canada on NMC wire or power application
- Package of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number RMX24
Product Name Erico Clip for Romex or Non-Metallic Cable to Beam
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5036-ND - DigiKey
Specs
Material Steel
View Details
Cable Clips & Clamps - 1792894 - RS Components, Ltd.
Specs
Diameter 0.591 inch (15 mm)
Material PVC; Pvc
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details