TelephoneStuff.com Panduit® Push Barb Mount Latching Wire Clip LWC19-H25-C

Description
Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength. Push Mount LWC VersionPush Mount Latching Wire Clips. Features: - Holds wires, cables and tubing - Material: Nylon 6.6 - Maximum Panel Thickness: .105" - Hole Diameter: .25"
Description
Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength. Push Mount LWC VersionPush Mount Latching Wire Clips. Features: - Holds wires, cables and tubing - Material: Nylon 6.6 - Maximum Panel Thickness: .105" - Hole Diameter: .25"

Suppliers

Company
Product
Description
Supplier Links
Panduit® Push Barb Mount Latching Wire Clip - LWC19-H25-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Push Barb Mount Latching Wire Clip
LWC19-H25-C
Panduit® Push Barb Mount Latching Wire Clip LWC19-H25-C
Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength. Push Mount LWC VersionPush Mount Latching Wire Clips. Features: - Holds wires, cables and tubing - Material: Nylon 6.6 - Maximum Panel Thickness: .105" - Hole Diameter: .25"

Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength. Push Mount LWC VersionPush Mount Latching Wire Clips.
Features:
- Holds wires, cables and tubing
- Material: Nylon 6.6
- Maximum Panel Thickness: .105"
- Hole Diameter: .25"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number LWC19-H25-C
Product Name Panduit® Push Barb Mount Latching Wire Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details