TelephoneStuff.com Panduit® Adhesive Backed Mounting "J" Clips AJC12-A-C

Description
Adhesive Backed Cord Clip j style mounting clips. Feature: - Flexible design allows for easy cord insertion, yet holds bundle tightly - Low profile clips retain cords, cables, or tubing - RoHS Compliancy Status - Compliant - Material - PVC - Color Light - Gray - Height (In.) - 0.19 - Length (In.) - 1.00 - Width (In.) - 0.86 - Adhesive Type - Rubber - Environment - Indoors - Mounting Method Rubber - Adhesive Tape
Description
Adhesive Backed Cord Clip j style mounting clips. Feature: - Flexible design allows for easy cord insertion, yet holds bundle tightly - Low profile clips retain cords, cables, or tubing - RoHS Compliancy Status - Compliant - Material - PVC - Color Light - Gray - Height (In.) - 0.19 - Length (In.) - 1.00 - Width (In.) - 0.86 - Adhesive Type - Rubber - Environment - Indoors - Mounting Method Rubber - Adhesive Tape

Suppliers

Company
Product
Description
Supplier Links
Panduit® Adhesive Backed Mounting "J" Clips - AJC12-A-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Adhesive Backed Mounting "J" Clips
AJC12-A-C
Panduit® Adhesive Backed Mounting "J" Clips AJC12-A-C
Adhesive Backed Cord Clip j style mounting clips. Feature: - Flexible design allows for easy cord insertion, yet holds bundle tightly - Low profile clips retain cords, cables, or tubing - RoHS Compliancy Status - Compliant - Material - PVC - Color Light - Gray - Height (In.) - 0.19 - Length (In.) - 1.00 - Width (In.) - 0.86 - Adhesive Type - Rubber - Environment - Indoors - Mounting Method Rubber - Adhesive Tape

Adhesive Backed Cord Clip j style mounting clips.
Feature:
- Flexible design allows for easy cord insertion, yet holds bundle tightly
- Low profile clips retain cords, cables, or tubing
- RoHS Compliancy Status - Compliant
- Material - PVC
- Color Light - Gray
- Height (In.) - 0.19
- Length (In.) - 1.00
- Width (In.) - 0.86
- Adhesive Type - Rubber
- Environment - Indoors
- Mounting Method Rubber - Adhesive Tape

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number AJC12-A-C
Product Name Panduit® Adhesive Backed Mounting "J" Clips
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.472 inch (12 mm)
Material Metal
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details