TelephoneStuff.com Leviton Fast Cure SC Duplex Clip 49886-DSC

Description
Fast Cure SC Duplex Clip aligns two assembled Fast Cure connectors together for insertion into a panel or wallplate. The Fast Cure line is designed for LAN, WAN, Cable TV Distribution Networks, Point to Point Systems, or anywhere epoxy style connectors are specified. Features: - MOS and QuickPort Frame and Workstation Products - Compatible with Levitons adapters - Singlemode and multimode versions - Precision pre-radiused zirconia ferrules - High cable retention crimp - Supports 900µm and 3.0mm cable - Compliant with EIA/TIA 604 and 568-B standards
Description
Fast Cure SC Duplex Clip aligns two assembled Fast Cure connectors together for insertion into a panel or wallplate. The Fast Cure line is designed for LAN, WAN, Cable TV Distribution Networks, Point to Point Systems, or anywhere epoxy style connectors are specified. Features: - MOS and QuickPort Frame and Workstation Products - Compatible with Levitons adapters - Singlemode and multimode versions - Precision pre-radiused zirconia ferrules - High cable retention crimp - Supports 900µm and 3.0mm cable - Compliant with EIA/TIA 604 and 568-B standards

Suppliers

Company
Product
Description
Supplier Links
Leviton Fast Cure SC Duplex Clip - 49886-DSC - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fast Cure SC Duplex Clip
49886-DSC
Leviton Fast Cure SC Duplex Clip 49886-DSC
Fast Cure SC Duplex Clip aligns two assembled Fast Cure connectors together for insertion into a panel or wallplate. The Fast Cure line is designed for LAN, WAN, Cable TV Distribution Networks, Point to Point Systems, or anywhere epoxy style connectors are specified. Features: - MOS and QuickPort Frame and Workstation Products - Compatible with Levitons adapters - Singlemode and multimode versions - Precision pre-radiused zirconia ferrules - High cable retention crimp - Supports 900µm and 3.0mm cable - Compliant with EIA/TIA 604 and 568-B standards

Fast Cure SC Duplex Clip aligns two assembled Fast Cure connectors together for insertion into a panel or wallplate.
The Fast Cure line is designed for LAN, WAN, Cable TV Distribution Networks, Point to Point Systems, or anywhere epoxy style connectors are specified.
Features:
- MOS and QuickPort Frame and Workstation Products
- Compatible with Levitons adapters
- Singlemode and multimode versions
- Precision pre-radiused zirconia ferrules
- High cable retention crimp
- Supports 900µm and 3.0mm cable
- Compliant with EIA/TIA 604 and 568-B standards

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 49886-DSC
Product Name Leviton Fast Cure SC Duplex Clip
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clips - 2037420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 1.102 inch (28 mm)
Material Steel; Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details