Vishay Intertechnology, Inc. Film Capacitors MKP385E3152BJKI2B0

Description
0.015µF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKP385E3152BJKI2B0-ND - DigiKey
Thief River Falls, MN, United States
0.015µF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.015Uf, 2.5Kv, Film, Radial; Dielectric Type Vishay - 23AH5582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 2.5Kv, Film, Radial; Dielectric Type Vishay
23AH5582
Cap, 0.015Uf, 2.5Kv, Film, Radial; Dielectric Type Vishay 23AH5582
CAP, 0.015UF, 2.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 0.015UF, 2.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors MKP385E3152BJKI2B0
CAP FILM 0.015UF 5% 2.5KVDC RAD

CAP FILM 0.015UF 5% 2.5KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385E3152BJKI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E3152BJKI2B0
Capacitors - Film Capacitors MKP385E3152BJKI2B0
CAP FILM 0.015UF 5% 2.5KVDC RAD

CAP FILM 0.015UF 5% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKP385E3152BJKI2B0-ND 23AH5582 MKP385E3152BJKI2B0 MKP385E3152BJKI2B0
Product Name Film Capacitors Cap, 0.015Uf, 2.5Kv, Film, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1358299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details