0.047µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
MKP385e 0.047 F / 10% / 2000/ Pitch 22,5 / tray
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MKP385E3472AKIP2T0-ND | 23AH5999 |
| Product Name | Film Capacitors | Mkp385E 0.047 F / 10% / 2000/ Pitch 22,5 / Tray Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Applications | High Frequency; Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |