The MKP385E3102BKIP2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 2500 V and an AC voltage of up to 800 V, making it suitable for various applications, including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability under high pulse and high-frequency currents. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The encapsulation is made from a flame-retardant plastic case, and the leads are tinned wire for enhanced connectivity. The product also meets stringent insulation resistance standards, ensuring durability in demanding environments. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in high-voltage and high-temperature applications.
10000pF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 10% 2.5KVDC RAD
CAP FILM 10000PF 10% 2.5KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E3102BKIP2T0-ND | MKP385E3102BKIP2T0 | MKP385E3102BKIP2T0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |