The MKP385E41085JFI2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a rated capacitance of 0.1 µF with a tolerance of ±5% and a rated DC voltage of 850 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. This capacitor can operate at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability in high pulse and high-frequency current applications. The encapsulation is made of a flame-retardant plastic case, compliant with UL-class 94 V-0. The product also offers high insulation resistance, with values exceeding 100 GΩ for capacitance values less than or equal to 0.33 µF. It is designed to withstand significant voltage stress, with a maximum DC voltage rating of 1.6 times the rated voltage for short durations. This makes it a robust choice for demanding electronic applications.
0.1µF Film Capacitor 300V 850V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 5% 850VDC RAD
CAP FILM 0.1UF 5% 850VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E41085JFI2B0-ND | MKP385E41085JFI2B0 | MKP385E41085JFI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |