0.39µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP, 0.39UF, 2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
Film Capacitors 0.39uF 5% 2000volts SL AEC-Q200
CAP FILM 0.39UF 5% 2KVDC RAD
CAP FILM 0.39UF 5% 2KVDC RAD
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E4392AJPM2T0-ND | 23AH6906 | MKP385E4392AJPM2T0 | MKP385E4392AJPM2T0 | MKP385E4392AJPM2T0 |
| Product Name | Film Capacitors | Cap, 0.39Uf, 2Kv, Film, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |