Vishay Intertechnology, Inc. Film Capacitors MKP385E35640JFI2B0

Description
0.056µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKP385E35640JFI2B0-ND - DigiKey
Thief River Falls, MN, United States
0.056µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP385E35640JFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E35640JFI2B0
Capacitors - Film Capacitors MKP385E35640JFI2B0
CAP FILM 0.056UF 5% 400VDC RAD

CAP FILM 0.056UF 5% 400VDC RAD

Supplier's Site
Cap, 0.056Uf, 400V, Film, Radial; Dielectric Type Vishay - 23AH6102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Uf, 400V, Film, Radial; Dielectric Type Vishay
23AH6102
Cap, 0.056Uf, 400V, Film, Radial; Dielectric Type Vishay 23AH6102
CAP, 0.056UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 0.056UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors MKP385E35640JFI2B0
CAP FILM 0.056UF 5% 400VDC RAD

CAP FILM 0.056UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKP385E35640JFI2B0-ND MKP385E35640JFI2B0 23AH6102 MKP385E35640JFI2B0
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.056Uf, 400V, Film, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details