Vishay Intertechnology, Inc. Film Capacitors MKP385E3101AJII2B0

Description
10000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
10000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385E3101AJII2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, and is suitable for AC voltages up to 800 VAC. It operates effectively in temperatures ranging from -40 °C to 125 °C, with a maximum operational temperature of 125 °C when observing voltage derating. This capacitor is particularly suited for applications in hybrid and electric vehicles, on-board charging systems, battery management systems, and high-frequency circuits. Its construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product also demonstrates high insulation resistance and withstands significant voltage stress, making it reliable for demanding environments.

Datasheet Summary
Powered by GS/AI

The MKP385E3101AJII2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, and is suitable for AC voltages up to 800 VAC. It operates effectively in temperatures ranging from -40 °C to 125 °C, with a maximum operational temperature of 125 °C when observing voltage derating. This capacitor is particularly suited for applications in hybrid and electric vehicles, on-board charging systems, battery management systems, and high-frequency circuits. Its construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product also demonstrates high insulation resistance and withstands significant voltage stress, making it reliable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKP385E3101AJII2B0-ND - DigiKey
Thief River Falls, MN, United States
10000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors MKP385E3101AJII2B0
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385E3101AJII2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E3101AJII2B0
Capacitors - Film Capacitors MKP385E3101AJII2B0
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKP385E3101AJII2B0-ND MKP385E3101AJII2B0 MKP385E3101AJII2B0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details