Vishay Intertechnology, Inc. Film Capacitors MKP385E41840KFI2B0

Description
0.18µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.18µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385E41840KFI2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a rated capacitance of 0.18 µF with a tolerance of ±10%, and a rated DC voltage of 400 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. It can handle high pulse and high-frequency currents, making it versatile for various electronic applications. The capacitor operates effectively in temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. The leads are tinned wire, ensuring reliable connections. The product also meets stringent climatic testing standards, demonstrating its durability in challenging environments. Engineers considering this capacitor should note its high insulation resistance and robust voltage ratings, which enhance its reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The MKP385E41840KFI2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a rated capacitance of 0.18 µF with a tolerance of ±10%, and a rated DC voltage of 400 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. It can handle high pulse and high-frequency currents, making it versatile for various electronic applications. The capacitor operates effectively in temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. The leads are tinned wire, ensuring reliable connections. The product also meets stringent climatic testing standards, demonstrating its durability in challenging environments. Engineers considering this capacitor should note its high insulation resistance and robust voltage ratings, which enhance its reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKP385E41840KFI2B0-ND - DigiKey
Thief River Falls, MN, United States
0.18µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.18µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP385E41840KFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E41840KFI2B0
Capacitors - Film Capacitors MKP385E41840KFI2B0
CAP FILM 0.18UF 10% 400VDC RAD

CAP FILM 0.18UF 10% 400VDC RAD

Supplier's Site
Film Capacitors MKP385E41840KFI2B0
CAP FILM 0.18UF 10% 400VDC RAD

CAP FILM 0.18UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKP385E41840KFI2B0-ND MKP385E41840KFI2B0 MKP385E41840KFI2B0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details