The MKP385E3151AJII2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 2500 V and an AC voltage of up to 800 V, making it suitable for various applications including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The product is designed to withstand high pulse and high-frequency currents, and it has undergone rigorous climatic testing, ensuring reliability in demanding environments. The insulation resistance is greater than 100 GΩ for capacitance values less than or equal to 0.33 OºF, and it meets IEC 60384-17 standards. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in high-temperature and high-voltage applications.
0.015µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 5% 1.6KVDC RAD
CAP FILM 0.015UF 5% 1.6KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E3151AJII2B0-ND | MKP385E3151AJII2B0 | MKP385E3151AJII2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |