The MKP385E31085JFI2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance value of 10,000 pF (10 nF) with a tolerance of ±5% and a rated DC voltage of 850 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. This capacitor can operate at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. The product is designed to withstand high pulse and high-frequency currents, making it ideal for demanding electrical environments. The insulation resistance is greater than 100 GΩ for capacitance values up to 0.33 OºF, ensuring reliable performance. Engineers considering this capacitor should note its robust specifications and suitability for automotive and industrial applications, particularly where high reliability and temperature resilience are required.
10000pF Film Capacitor 300V 850V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 5% 850VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MKP385E31085JFI2B0-ND | MKP385E31085JFI2B0 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |