0.12µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.12UF 5% 630VDC RAD
MKP385e 0.12 F / 5% / 630/ Pitch 22,5 / tray
CAP FILM 0.12UF 5% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E41263JIP2T0-ND | MKP385E41263JIP2T0 | 23AH6450 | MKP385E41263JIP2T0 |
| Product Name | Film Capacitors | Film Capacitors | Mkp385E 0.12 F / 5% / 630/ Pitch 22,5 / Tray Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |