0.18µF Film Capacitor 300V 850V Polypropylene (PP), Metallized Radial
CAP FILM 0.18UF 10% 850VDC RAD
CAP FILM 0.18UF 10% 850VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E41885KII2B0-ND | MKP385E41885KII2B0 | MKP385E41885KII2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |