0.027µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
MKP385e 0.027 F / 5% / 1600/ Pitch 22,5 / tray
CAP FILM 0.027UF 5% 1.6KVDC RAD
CAP FILM 0.027UF 5% 1.6KVDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E3271AJIP2T0-ND | 23AH5744 | MKP385E3271AJIP2T0 | MKP385E3271AJIP2T0 |
| Product Name | Film Capacitors | Mkp385E 0.027 F / 5% / 1600/ Pitch 22,5 / Tray Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |