The MKP385E43363KII2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance of 0.33 µF with a tolerance of ±10% and a rated DC voltage of 630 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. This capacitor can operate at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability in high pulse and high-frequency current applications. The encapsulation is made of a flame-retardant plastic case, providing additional safety in various environments. The product also offers high insulation resistance, exceeding 100 GΩ for capacitance values less than or equal to 0.33 µF, and is designed to withstand significant voltage stress, with a maximum DC voltage rating of 1.6 times the rated voltage for short durations. This makes it a robust choice for demanding electrical applications.
0.33µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MKP385E43363KII2B0-ND | MKP385E43363KII2B0 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |