0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 10% 2KVDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MKP385E3222AKFI2B0-ND | MKP385E3222AKFI2B0 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |