0.39µF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.39UF 5% 2.5KVDC RAD
Film Capacitors 0.39uF 5% 2500volts SL AEC-Q200
CAP, 0.39UF, 2.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP, 0.39UF, 2.5KV, FILM, RADIAL; Capacitance:0.39µF; Voltage Rating:2.5kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:MKP385e Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
CAP FILM 0.39UF 5% 2.5KVDC RAD
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E4392BJPM2T0-ND | MKP385E4392BJPM2T0 | MKP385E4392BJPM2T0 | 23AH6914 | 25AH9865 | MKP385E4392BJPM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.39Uf, 2.5Kv, Film, Radial; Dielectric Type Vishay | Cap, 0.39Uf, 2.5Kv, Film, Radial; Capacitance Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |