The MKP385E41540KFI2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, and is suitable for AC voltages up to 800 VAC. It operates effectively in temperatures ranging from -40 °C to 125 °C, with a maximum operational temperature of 125 °C when observing voltage derating. This capacitor is particularly suited for applications in hybrid and electric vehicles, on-board charging systems, battery management systems, and resonant converters. Its construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product also boasts high insulation resistance and withstands significant voltage stress, making it reliable for demanding electrical environments.
0.15µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 400VDC RAD
CAP FILM 0.15UF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E41540KFI2B0-ND | MKP385E41540KFI2B0 | MKP385E41540KFI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |