The MKP385E42740JII2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance value of 0.27 µF with a tolerance of ±5% and a rated DC voltage of 400 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. This capacitor can operate at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability in high pulse and high-frequency current applications. The encapsulation is made of a flame-retardant plastic case, compliant with UL-class 94 V-0. The product also offers high insulation resistance, exceeding 100 GΩ for capacitance values up to 0.33 µF, and is designed to withstand significant voltage stress, with a maximum DC voltage rating of 1.6 times the rated voltage for short durations. This makes it a robust choice for demanding electronic applications.
0.27µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.27UF 5% 400VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MKP385E42740JII2B0-ND | MKP385E42740JII2B0 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |