CMR06F102JODR is a high-reliability dipped silvered mica capacitor compliant with MIL-PRF-39001, rated for 50 Vdc to 500 Vdc, with capacitance of 1000 pF and a tolerance of ±5%, operating from -55°C to +125°C. It measures 0.650 in (16.5 mm) in length, 0.520 in (13.2 mm) in height, and 0.220 in (5.6 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and a lead diameter of 0.032 in (0.8 mm).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1000pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 1000µF 500V
CAP MICA 1000PF 500V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F102JODR | CMR06F102JODR | CMR06F102JODR-ND | 2002-CMR06F102JODR | CMR06F102JODR |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-3 microF | 1000 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |