CMR06F152JODR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, rated for 500 Vdc with a capacitance of 1500 pF and a tolerance of ±5%. It has a maximum length of 0.660 inches (16.8 mm), height of 0.520 inches (13.2 mm), thickness of 0.230 inches (5.8 mm), lead spacing of 0.350 inches (8.9 mm), and lead diameter of 0.032 inches (0.8 mm). The operating temperature range is -55 ºC to +125 ºC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1500pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 1500µF 500V
CAP MICA 1500PF 500V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F152JODR | CMR06F152JODR | CMR06F152JODR-ND | 2002-CMR06F152JODR | CMR06F152JODR |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0015 microF | 1500 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |