The CMR06F272JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 requirements, designed for use in ground, airborne, and space-borne systems. It has a capacitance of 2700 pF with a tolerance of ±5% (J), a voltage rating of 300 Vdc, and operates from -55°C to +125°C. The dimensions are 0.670 in (17.0 mm) in length, 0.530 in (13.5 mm) in height, 0.240 in (6.1 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm).
2700pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 2700µF 500V
CAP MICA 2700PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F272JODR | CMR06F272JODR-ND | 2002-CMR06F272JODR | CMR06F272JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0027 microF | 2700 microF | 0.0027 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |