CMR06F132JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, designed for ground, airborne, and space-borne applications. It has a capacitance of 1300 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates from -55°C to +125°C. The dimensions are 0.660 in (16.8 mm) length, 0.520 in (13.2 mm) height, 0.220 in (5.6 mm) thickness, a 0.350 in (8.9 mm) standoff, and a 0.032 in (0.8 mm) lead diameter. It features a phenolic cone termination with no solder pad. The package dimensions and electrical ratings are consistent with the CMR06F series for capacitances between 1000 pF and 4700 pF.
High-Reliability, Mica Capacitors 1300µF 500V
1300pF Mica Capacitor 500V Radial
CAP MICA 1300PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F132JODR | 2002-CMR06F132JODR | CMR06F132JODR-ND | CMR06F132JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0013 microF | 1300 microF | 0.0013 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |