CMR06F302JODR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, with a capacitance of 3000 pF, a voltage rating of 300 Vdc, a capacitance tolerance of ±5%, and operating temperature range of -55 °C to +125 °C. It has a case size of 0.670 in × 0.530 in × 0.240 in (17.0 mm × 13.5 mm × 6.1 mm), with lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm).
High-Reliability, Mica Capacitors 3000µF 500V
3000pF Mica Capacitor 500V Radial
CAP MICA 3000PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F302JODR | 2002-CMR06F302JODR | CMR06F302JODR-ND | CMR06F302JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0030 microF | 3000 microF | 0.0030 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |