High-Reliability, Mica Capacitors 240µF 500V
240pF Mica Capacitor 500V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CMR MICA
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR05F241JPDP | CMR05F241JPDP-ND | CMR05F241JPDP | CMR05F241JPDP |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 240 microF | 2.40E-4 microF | 2.40E-4 microF | |
| WVDC | 500 volts | 500 volts | 500 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |