CMR05F361JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc with a capacitance of 360 pF and a tolerance of ±5% (J). It has a case size of 0.460 in (11.7 mm) length, 0.370 in (9.4 mm) height, 0.190 in (4.8 mm) thickness, 0.225 in (5.7 mm) lead spacing, and 0.025 in (0.6 mm) lead diameter. The operating temperature range is -55°C to +150°C.
High-Reliability, Mica Capacitors 360µF 500V
360pF Mica Capacitor 500V Radial
CAP MICA 360PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F361JODR | 2002-CMR05F361JODR | CMR05F361JODR-ND | CMR05F361JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 360 microF | 3.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |