CMR06F122JODR is a high-reliability silvered mica capacitor conforming to MIL-PRF-39001, rated for 300 Vdc and 1200 pF with ±5% tolerance. It has a case size of 0.660 in × 0.520 in × 0.220 in (16.8 mm × 13.2 mm × 5.6 mm), with lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm). It operates over a temperature range of -55 °C to +125 °C and meets established reliability standards of 0.1% per 1000 hours.
1200pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 1200µF 500V
CAP MICA 1200PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F122JODR | CMR06F122JODR-ND | 2002-CMR06F122JODR | CMR06F122JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0012 microF | 1200 microF | 0.0012 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |