CMR06F162JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 200 Vdc with a capacitance of 1600 pF, ±5% tolerance. It measures 0.660 in (16.8 mm) in length, 0.530 in (13.5 mm) in height, 0.230 in (5.8 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and a lead diameter of 0.032 in (0.8 mm). It operates from -55°C to +125°C and has established reliability of 0.1% per 1,000 hours.
1600pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 1600µF 500V
CAP MICA 1600PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F162JODR | CMR06F162JODR-ND | 2002-CMR06F162JODR | CMR06F162JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0016 microF | 1600 microF | 0.0016 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |