CMR06F242JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 2400 pF and a tolerance of ±5%. It has a case size of 0.670 in (17.0 mm) length, 0.530 in (13.5 mm) height, and 0.240 in (6.1 mm) thickness, with a lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm). It operates from -55°C to +125°C.
2400pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 2400µF 500V
CAP MICA 2400PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F242JODR | CMR06F242JODR-ND | 2002-CMR06F242JODR | CMR06F242JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0024 microF | 2400 microF | 0.0024 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |