CMR06F112JODR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 1100 pF, voltage rating of 300 Vdc, capacitance tolerance of ±5%, and operating temperature range of -55°C to +125°C. It has a case size of 0.650 in (16.5 mm) length, 0.520 in (13.2 mm) height, 0.220 in (5.6 mm) thickness, 0.350 in (8.9 mm) lead spacing, and 0.032 in (0.8 mm) lead diameter.
High-Reliability, Mica Capacitors 1100µF 500V
1100pF Mica Capacitor 500V Radial
CAP MICA 1100PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F112JODR | 2002-CMR06F112JODR | CMR06F112JODR-ND | CMR06F112JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0011 microF | 1100 microF | 0.0011 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |