CMR05F910JODR is a high-reliability silvered mica capacitor rated for 300 Vdc, with a capacitance of 91 pF and a tolerance of ±5%. It has a case size of 0.460 in × 0.360 in × 0.180 in (11.7 mm × 9.1 mm × 4.6 mm), with a lead spacing of 0.225 in (5.7 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55°C to 150°C and meets MIL-PRF-39001 requirements for high-reliability applications in airborne and spaceborne systems.
91pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 91µF 500V
CAP MICA 91PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F910JODR | CMR05F910JODR-ND | 2002-CMR05F910JODR | CMR05F910JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-5 microF | 91 microF | 9.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |