The CMR06F392JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for ground, airborne, and space-borne applications. It has a capacitance of 3900 pF with a tolerance of ±5% (J), a voltage rating of 300 Vdc, and operates from -55°C to +125°C. The component measures 0.690 in (17.5 mm) in length, 0.560 in (14.2 mm) in height, and 0.310 in (7.9 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm).
High-Reliability, Mica Capacitors 3900µF 500V
3900pF Mica Capacitor 500V Radial
CAP MICA 3900PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F392JODR | 2002-CMR06F392JODR | CMR06F392JODR-ND | CMR06F392JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0039 microF | 3900 microF | 0.0039 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |