CMR05F301JODR is a high-reliability, silvered mica capacitor in the CMR series, meeting MIL-PRF-39001 specifications for use in ground, airborne, and space-borne systems. It has a capacitance of 300 pF with ±5% tolerance, a voltage rating of 300 Vdc, and operates over a temperature range of -55°C to +125°C. The component has a case size of 0.460 in (11.7 mm) in length, 0.360 in (9.1 mm) in height, 0.180 in (4.6 mm) in thickness, and a terminal spacing of 0.225 in (5.7 mm). It features a lead diameter of 0.025 in (0.6 mm) and is designed for surface mounting with a dipped phenolic cone termination.
300pF Mica Capacitor 500V Radial
Type CMR Meets requirement of MIL-PRF-39001, Type CMR high-reliability dipped silvered mica capacitors are ideal for high-grade ground, air-borne and spaceborne devices, such as computers, jetcraft, and missiles.
High-Reliability, Mica Capacitors 300µF 500V
CAP MICA 300PF 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F301JODR | CMR05F301JODR-ND | CMR05F301JODR | 2002-CMR05F301JODR | CMR05F301JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF | 300 microF | 3.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |