CMR05F201JODR is a high-reliability dipped silvered mica capacitor rated for 100 Vdc, with a capacitance of 200 pF and a tolerance of ±5%. It has a case dimensions of 0.460 in (11.7 mm) length, 0.380 in (9.7 mm) height, and 0.190 in (4.8 mm) thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 °C to +150 °C and meets MIL-PRF-39001 standards for high-reliability applications in aerospace and defense systems.
200pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 200µF 500V
CAP MICA 200PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F201JODR | CMR05F201JODR-ND | 2002-CMR05F201JODR | CMR05F201JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF | 2.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |