1600pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 1600µF 500V
CAP MICA 1600PF 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F162GODM-ND | 2002-CMR06F162GODM | CMR06F162GODM |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Tolerance | 2 (+/- %) |