CAP MICA 1300PF 500V
High-Reliability, Mica Capacitors 1300µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 1300PF 500V
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F132JPDR-ND | 2002-CMR06F132JPDR | CMR06F132JPDR | CMR06F132JPDR |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | ||
| Packing Method | Bulk | Bag | Bulk; Bulk | |
| Capacitance Type | Fixed | |||
| Capacitance Range | 1300 microF | 0.0013 microF | ||
| WVDC | 500 volts | 500 volts |