CMR06F332JODR is a high-reliability dipped silvered mica capacitor compliant with MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 3300 pF, ±5% tolerance, and operating temperature range of -55 °C to +125 °C. It has a case size of 0.680 in × 0.550 in × 0.280 in (17.3 mm × 14.0 mm × 7.1 mm), with lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm).
High-Reliability, Mica Capacitors 3300µF 500V
3300pF Mica Capacitor 500V Radial
CAP MICA 3300PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F332JODR | 2002-CMR06F332JODR | CMR06F332JODR-ND | CMR06F332JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0033 microF | 3300 microF | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |