The CMR05F221JODR is a high-reliability dipped silvered mica capacitor rated for 100 Vdc, with a capacitance of 220 pF and a tolerance of ±5% (J). It has dimensions of 0.460 in (11.7 mm) in length, 0.380 in (9.7 mm) in height, 0.200 in (5.1 mm) in thickness, a lead spacing of 0.225 in (5.7 mm), and lead diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 °C to +150 °C and meets MIL-PRF-39001 specifications for high-reliability applications in ground, airborne, and space-borne systems.
High-Reliability, Mica Capacitors 220µF 500V
220pF Mica Capacitor 500V Radial
CAP MICA 220PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F221JODR | 2002-CMR05F221JODR | CMR05F221JODR-ND | CMR05F221JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |