CMR06F222JODR is a high-reliability silvered mica capacitor rated for 300 Vdc, with a capacitance of 2200 pF and a tolerance of ±5%. It measures 0.670 in (17.0 mm) in length, 0.530 in (13.5 mm) in height, and 0.250 in (6.4 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm). It operates from -55°C to +125°C and meets MIL-PRF-39001 standards for reliability.
2200pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 2200µF 500V
CAP MICA 2200UF 500V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F222JODR | CMR06F222JODR-ND | 2002-CMR06F222JODR | CMR06F222JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0022 microF | 2200 microF | 2200 microF | 0.0022 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |