CMR06F362JODR is a high-reliability dipped mica capacitor rated for 300 Vdc, with a capacitance of 3600 pF and a tolerance of ±5% (J). It has a case size of 0.670 in (17.0 mm) in length, 0.540 in (13.7 mm) in height, and 0.260 in (6.6 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and a lead diameter of 0.032 in (0.8 mm). The operating temperature range is -55 °C to +125 °C, and it meets MIL-PRF-39001 specifications.
High-Reliability, Mica Capacitors 3600µF 500V
3600pF Mica Capacitor 500V Radial
CAP MICA 3600PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F362JODR | 2002-CMR06F362JODR | CMR06F362JODR-ND | CMR06F362JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0036 microF | 3600 microF | 0.0036 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |