The CMR06F182JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 specifications, designed for use in aerospace and defense systems. It has a capacitance of 1800 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates across a temperature range of -55°C to +125°C. The component is mounted in a dipped package with dimensions of 0.670 in (17.0 mm) in length, 0.530 in (13.5 mm) in height, 0.240 in (6.1 mm) in thickness, a lead spacing of 0.350 in (8.9 mm), and a lead diameter of 0.032 in (0.8 mm).
1800pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 1800µF 500V
CAP MICA 1800PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F182JODR | CMR06F182JODR-ND | 2002-CMR06F182JODR | CMR06F182JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0018 microF | 1800 microF | 0.0018 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |