TE Connectivity Magnetic Wire Connectors 62310-2

Description
Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp
Request a Quote Datasheet
Description
Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A100765TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100765TR-ND
Magnetic Wire Connectors A100765TR-ND
Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp

Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp

Buy Now Datasheet
Magnetic Wire Connectors - A100765CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100765CT-ND
Magnetic Wire Connectors A100765CT-ND
Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp

Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
392-62310-2
250V Electronic Connector 392-62310-2
Female Crimp Terminal, Brass/Tin, Straight, 250V, 150°C Product overview: 62310-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62310-2 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Brass/Tin, Straight, 250V, 150°C Product overview: 62310-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62310-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1363214-62310-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1363214-62310-2
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1363214-62310-2
Win Source Part Number: 1363214-62310-2 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amplivar Package: Tape & Reel (TR) Product Status: Active Features: Serrated Mating Area Base Product Number: 62310 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 7000-13000 CMA Style: Pigtail Termination: Crimp Terminal Type: Splice

Win Source Part Number: 1363214-62310-2
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amplivar
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Mating Area
Base Product Number: 62310
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 7000-13000 CMA
Style: Pigtail
Termination: Crimp
Terminal Type: Splice

Buy Now Datasheet
Splice Connectors - 1647995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1647995
Splice Connectors 1647995
TE Connectivity 62310-2 Splice Connector

TE Connectivity 62310-2 Splice Connector

Supplier's Site
Splice Connectors - 7196177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7196177
Splice Connectors 7196177
TE Connectivity 62310-2 Splice Connector

TE Connectivity 62310-2 Splice Connector

Supplier's Site
Amvar Splc 7000-13000 025Tpbr Amp - Te Connectivity - 42AJ5527 - Newark, An Avnet Company
Chicago, IL, United States
Amvar Splc 7000-13000 025Tpbr Amp - Te Connectivity
42AJ5527
Amvar Splc 7000-13000 025Tpbr Amp - Te Connectivity 42AJ5527
AMVAR SPLC 7000-13000 025TPBR

AMVAR SPLC 7000-13000 025TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62310-2
Terminals 62310-2
Terminals AMVAR SPLC 7000-13K

Terminals AMVAR SPLC 7000-13K

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100765TR-ND 392-62310-2 1363214-62310-2 1647995 42AJ5527 62310-2
Product Name Magnetic Wire Connectors 250V Electronic Connector Connectors, Interconnects - Terminals - Magnetic Wire Connectors Splice Connectors Amvar Splc 7000-13000 025Tpbr Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details