Wurth Elektronik GmbH & Co. KG PCB Sockets 62301021021

Description
Wurth Elektronik 62301021021 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 62301021021 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2053196 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053196
PCB Sockets 2053196
Wurth Elektronik 62301021021 PCB Socket

Wurth Elektronik 62301021021 PCB Socket

Supplier's Site
PCB Sockets - 2053195 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053195
PCB Sockets 2053195
Wurth Elektronik 62301021021 PCB Socket

Wurth Elektronik 62301021021 PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - 732-62301021021-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
732-62301021021-ND
Headers, Receptacles, Female Sockets 732-62301021021-ND
WR-PHD 1.27 MM DUAL SMT SOCKET H

WR-PHD 1.27 MM DUAL SMT SOCKET H

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik - 47AC7228 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik
47AC7228
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik 47AC7228
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
62301021021
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 62301021021
WR-PHD 1.27 MM DUAL SMT SOCKET H

WR-PHD 1.27 MM DUAL SMT SOCKET H

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2053196 732-62301021021-ND 47AC7228 62301021021
Product Name PCB Sockets Headers, Receptacles, Female Sockets Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Termination Smt Surface Mount Solder
Mounting Surface mount Surface Mount, Right Angle Surface Mount, Right Angle
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data