TE Connectivity Magnetic Wire Connectors 62304-2

Description
Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp
Request a Quote Datasheet
Description
Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A100760CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100760CT-ND
Magnetic Wire Connectors A100760CT-ND
Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp

Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp

Buy Now Datasheet
Magnetic Wire Connectors - A100760TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100760TR-ND
Magnetic Wire Connectors A100760TR-ND
Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp

Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333468-62304-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333468-62304-2
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333468-62304-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333468-62304-2 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Features: Serrated Mating Area Termination: Crimp Wire Gauge: 600-3000 CMA Standard Package: 30,000 Style: Pigtail Terminal Type: Splice ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -62304-2-CSI,A100760 TR,62304-2-ND,-62304 -2-SI,623042,2266-62 304-2TR,A100760CT Base Product Number: 62304 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333468-62304-2
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Features: Serrated Mating Area
Termination: Crimp
Wire Gauge: 600-3000 CMA
Standard Package: 30,000
Style: Pigtail
Terminal Type: Splice
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -62304-2-CSI,A100760TR,62304-2-ND,-62304-2-SI,623042,2266-62304-2TR,A100760CT
Base Product Number: 62304
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A100760CT-ND 1333468-62304-2
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details