EDAC, Inc. D-Sub Connector Assemblies 623-009-361-035

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-623-009-361-035-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-623-009-361-035-ND
D-Sub Connector Assemblies 151-623-009-361-035-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Right Angle D-Sub Connector Rohs Compliant Edac - 50AH7202 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle D-Sub Connector Rohs Compliant Edac
50AH7202
Right Angle D-Sub Connector Rohs Compliant Edac 50AH7202
Right Angle D-Sub Connector RoHS Compliant: Yes

Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-623-009-361-035-ND 50AH7202
Product Name D-Sub Connector Assemblies Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details