Wurth Elektronik 62300421021 PCB Socket
Wurth Elektronik 62300421021 PCB Socket
"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2339740 | 732-62300421021-ND |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets |
| Termination | Solder | |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Surface Mount |